Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 753961712

Description
d75-225mm / SDR11
Request a Quote
Description
d75-225mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ELGEF Plus End cap (kit) PE100 for pipe diameters 75 mm, rated at 16 bar for water and 10 bar for gas, with 4 mm pin connectors and limited path fusion indicators. Supplied as a kit including an ELGEF Plus Coupler. Dimensions are 96 mm Do, 53 mm L1, and 135 mm Lmax, with a weight of 0.446 kg. Package is a kit with a d75-225mm / SDR11 size range.

Datasheet Summary
Powered by GS/AI

ELGEF Plus End cap (kit) PE100 for pipe diameters 75 mm, rated at 16 bar for water and 10 bar for gas, with 4 mm pin connectors and limited path fusion indicators. Supplied as a kit including an ELGEF Plus Coupler. Dimensions are 96 mm Do, 53 mm L1, and 135 mm Lmax, with a weight of 0.446 kg. Package is a kit with a d75-225mm / SDR11 size range.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 753961712 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
753961712
Fittings - Caps-end-Caps 753961712
d75-225mm / SDR11

d75-225mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753961712
Product Name Fittings - Caps-end-Caps
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131474 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400192 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 158001081 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Unions - 161058346 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Infrared Fusion (IR)
Material PVC/CPVC; PVC-U
View Details