Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 753961608

Description
d20-63mm / SDR11
Request a Quote
Description
d20-63mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ELGEF Plus End cap PE100 for pipe sizes d20-63mm with SDR 9-11, featuring 4 mm pin connectors, integral pipe fixation, and limited path fusion indicators, rated for 16 bar water and 10 bar gas. The part with code 753 961 608 fits pipe DN 32, has a weight of 0.058 kg, outer diameter of 44 mm, and maximum length of 52 mm.

Datasheet Summary
Powered by GS/AI

ELGEF Plus End cap PE100 for pipe sizes d20-63mm with SDR 9-11, featuring 4 mm pin connectors, integral pipe fixation, and limited path fusion indicators, rated for 16 bar water and 10 bar gas. The part with code 753 961 608 fits pipe DN 32, has a weight of 0.058 kg, outer diameter of 44 mm, and maximum length of 52 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 753961608 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
753961608
Fittings - Caps-end-Caps 753961608
d20-63mm / SDR11

d20-63mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753961608
Product Name Fittings - Caps-end-Caps
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001086 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131957 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 193132465 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Couplers-Sockets - 158400001 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
2 suppliers