Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 753961011

Description
d20-d630mm / SDR11 / Long version
Request a Quote
Description
d20-d630mm / SDR11 / Long version
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ELGEF Plus end cap for PE100 pipes, sized for d50mm bore and SDR11, rated for 16 bar water pressure and 10 bar gas pressure, with FM 1613 approval at 15 bar. The cap has a length of 65 mm, a wall thickness of 5.8 mm, and weighs 0.086 kg.

Datasheet Summary
Powered by GS/AI

ELGEF Plus end cap for PE100 pipes, sized for d50mm bore and SDR11, rated for 16 bar water pressure and 10 bar gas pressure, with FM 1613 approval at 15 bar. The cap has a length of 65 mm, a wall thickness of 5.8 mm, and weighs 0.086 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 753961011 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
753961011
Fittings - Caps-end-Caps 753961011
d20-d630mm / SDR11 / Long version

d20-d630mm / SDR11 / Long version

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753961011
Product Name Fittings - Caps-end-Caps
Connection Type Infrared Fusion (IR); Electrofusion; Butt Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Caps-end-Caps - 158400086 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Saddles - 193132494 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 158001082 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131442 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details