Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 753960811

Description
d50-1000mm / SDR17 / Long version
Request a Quote
Description
d50-1000mm / SDR17 / Long version
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ELGEF Plus End cap PE100 for pipe diameters 50 to 1000 mm, SDR17, long version, rated for 10 bar water pressure and 5 bar gas pressure, with a body length of 811 mm and wall thickness of 6.3 mm. fabricated from pipe material, weighing 0.058 kg.

Datasheet Summary
Powered by GS/AI

ELGEF Plus End cap PE100 for pipe diameters 50 to 1000 mm, SDR17, long version, rated for 10 bar water pressure and 5 bar gas pressure, with a body length of 811 mm and wall thickness of 6.3 mm. fabricated from pipe material, weighing 0.058 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 753960811 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
753960811
Fittings - Caps-end-Caps 753960811
d50-1000mm / SDR17 / Long version

d50-1000mm / SDR17 / Long version

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753960811
Product Name Fittings - Caps-end-Caps
Connection Type Infrared Fusion (IR); Electrofusion; Butt Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132496 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - others - pipe-outlets-boxes - 150991100 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 14.300 inch (363 mm)
View Details
Fittings - Adapters-transitions - 158400094 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Saddles - 193132442 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details