The PE100 butt fusion backing flange for metric systems, model 753 960 620, is designed for 225 mm nominal pipe diameter and 200 mm bore, with a pressure rating of 16 bar. It has a weight of 2.044 kg, an outer diameter of 235 mm, a flange diameter of 268 mm, a length of 50 mm, and a flange thickness of 32 mm. The fitting is compatible with metric backing flanges and is suitable for use in butt fusion systems.
For butt fusion systems metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753960620 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Flange |