The PE100 butt fusion metric backing flange for part number 753960619 is designed for 200 mm nominal pipe diameter with a 200 mm bore, rated for 16 bar pressure. It has a weight of 1.795 kg, outer diameter of 232 mm, flange diameter of 268 mm, length of 50 mm, and flange thickness of 32 mm. The model is compatible with metric backing flanges and is part of the 753960 series.
For butt fusion systems metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753960619 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Flange |