Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 753911070

Description
d75-315mm / SDR11
Request a Quote
Description
d75-315mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ELGEF Plus Coupler PE100 for SDR11 pipe, with a nominal diameter of 225 mm and a nominal pressure rating of 16 bar for water or 10 bar for gas, features 4 mm pin connectors and limited path fusion indicators. It has a removable centre stop and is designed for use with SDR pipe 9/17.6. The coupler weighs 3.329 kg, has an outer diameter of 273 mm, and a maximum length of 225 mm.

Datasheet Summary
Powered by GS/AI

ELGEF Plus Coupler PE100 for SDR11 pipe, with a nominal diameter of 225 mm and a nominal pressure rating of 16 bar for water or 10 bar for gas, features 4 mm pin connectors and limited path fusion indicators. It has a removable centre stop and is designed for use with SDR pipe 9/17.6. The coupler weighs 3.329 kg, has an outer diameter of 273 mm, and a maximum length of 225 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 753911070 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
753911070
Fittings - Couplers-Sockets 753911070
d75-315mm / SDR11

d75-315mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753911070
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001103 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001107 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400138 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Unions - 161490632 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details