Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 753911063

Description
d75-315mm / SDR11
Request a Quote
Description
d75-315mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELGEF Plus Coupler PE100 is a fusion coupler for SDR11 polyethylene pipe, rated for 16 bar water and 10 bar gas pressure. It features 4 mm pin connectors and limited path fusion indicators. The part number 753911063 corresponds to a 90 mm nominal pipe size with a 113 mm outer diameter, 125 mm maximum length, and weighs 0.406 kg. The coupler includes a removable centre stop up to d160 and is designed for SDR pipe 9/17.6.

Datasheet Summary
Powered by GS/AI

The ELGEF Plus Coupler PE100 is a fusion coupler for SDR11 polyethylene pipe, rated for 16 bar water and 10 bar gas pressure. It features 4 mm pin connectors and limited path fusion indicators. The part number 753911063 corresponds to a 90 mm nominal pipe size with a 113 mm outer diameter, 125 mm maximum length, and weighs 0.406 kg. The coupler includes a removable centre stop up to d160 and is designed for SDR pipe 9/17.6.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 753911063 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
753911063
Fittings - Couplers-Sockets 753911063
d75-315mm / SDR11

d75-315mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753911063
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131422 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 50.00 mm (1.97 inch)
View Details
Fittings - Saddles - 193132560 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details
Fittings - Saddles - 193131534 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Adapters-transitions - 158400130 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details