Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 753911060

Description
d20-63mm / SDR11
Request a Quote
Description
d20-63mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELGEF Plus Coupler PE100 with part number 753911060 is a 50 mm nominal diameter fitting designed for SDR 9/11 pipes, rated for 16 bar water pressure and 10 bar gas pressure. It features 4 mm pin connectors, limited path fusion indicators, a removable centre stop, and integral pipe fixation. The coupling has a maximum length of 88 mm, weighs 0.131 kg, and is compatible with PE 100 RC SDR 11 pipe according to ISO S5 standards.

Datasheet Summary
Powered by GS/AI

The ELGEF Plus Coupler PE100 with part number 753911060 is a 50 mm nominal diameter fitting designed for SDR 9/11 pipes, rated for 16 bar water pressure and 10 bar gas pressure. It features 4 mm pin connectors, limited path fusion indicators, a removable centre stop, and integral pipe fixation. The coupling has a maximum length of 88 mm, weighs 0.131 kg, and is compatible with PE 100 RC SDR 11 pipe according to ISO S5 standards.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 753911060 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
753911060
Fittings - Couplers-Sockets 753911060
d20-63mm / SDR11

d20-63mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753911060
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400095 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400189 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 193131493 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 193131495 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details