The ecoFIT Adaptor nipple PE100 with model code IR 753 910 556 is a fitting for pipe diameters from 20 to 63 mm, SDR11, featuring a butt fusion spigot and a tapered male thread R 1/2. It has a nominal pressure rating of 16 bar and weighs 0.013 kg. The maximum length is 51 mm, with a wall thickness of 1.9 mm and a thread engagement length of 32 mm. The adapter is designed for use with polyethylene pipe and requires avoidance of thread sealing pastes harmful to PE, low mechanical stress, and minimization of cyclic temperature changes.
d20-63mm / SDR11 / Male thread R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753910556 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting; Nipple Fitting |