Georg Fischer Piping Systems Ltd Fittings - Reducers 753909883

Description
d355-630mm / SDR17
Request a Quote
Description
d355-630mm / SDR17
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT Flush style reducer PE100 with model code 753909883 is a size-reducing fitting designed for butt-welding 500 mm to 355 mm diameter PE100 pipes at a pressure rating of 10 bar. It conforms to DVS 2207 standards for conventional butt welding and requires clamping on the larger diameter during welding. The fitting has a wall thickness of 21.1 mm on the larger end and 29.7 mm on the smaller end, with overall dimensions of 165 mm in length and 115 mm in base width. The part weighs 10.154 kg.

Datasheet Summary
Powered by GS/AI

The ecoFIT Flush style reducer PE100 with model code 753909883 is a size-reducing fitting designed for butt-welding 500 mm to 355 mm diameter PE100 pipes at a pressure rating of 10 bar. It conforms to DVS 2207 standards for conventional butt welding and requires clamping on the larger diameter during welding. The fitting has a wall thickness of 21.1 mm on the larger end and 29.7 mm on the smaller end, with overall dimensions of 165 mm in length and 115 mm in base width. The part weighs 10.154 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 753909883 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
753909883
Fittings - Reducers 753909883
d355-630mm / SDR17

d355-630mm / SDR17

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753909883
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - others - pipe-outlets-boxes - 150991100 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 14.300 inch (363 mm)
View Details
Fittings - Saddles - 158001047 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131467 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193130137 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details