The ecoFIT Flush style reducer PE100 for d355-630mm / SDR17 is designed for conventional butt-welding according to DVS 2207, with a nominal pressure rating of 10 bar. The part numbered 753909873 corresponds to the 400mm to 250mm reduction, with an overall length of 135mm, a wall thickness of 23.7mm at the larger end, and 14.8mm at the smaller end. It weighs 5.754kg and is suitable for welding on both diameters using a compatible butt fusion machine, with clamping required on the larger diameter. The reducer is manufactured from PE100 material and is intended for pipeline systems requiring seamless transition between pipe sizes.
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753909873 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |