Georg Fischer Piping Systems Ltd Fittings - Reducers 753909843

Description
d355-630mm / SDR11
Request a Quote
Description
d355-630mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 753909843 is a flush style reducer in the ecoFIT PE100 series, designed for conventional butt-welding according to DVS 2207, with an outer diameter of 630 mm and a reduced inner diameter of 400 mm, rated for 16 bar pressure. It has a weight of 26.541 kg, wall thicknesses of s1=57.2 mm and s2=36.3 mm, and overall dimensions of Z=210 mm, Bm1=160 mm, and Bm2=10 mm. The part requires clamping on the larger diameter during welding and a compatible fusion machine for both sizes.

Datasheet Summary
Powered by GS/AI

The 753909843 is a flush style reducer in the ecoFIT PE100 series, designed for conventional butt-welding according to DVS 2207, with an outer diameter of 630 mm and a reduced inner diameter of 400 mm, rated for 16 bar pressure. It has a weight of 26.541 kg, wall thicknesses of s1=57.2 mm and s2=36.3 mm, and overall dimensions of Z=210 mm, Bm1=160 mm, and Bm2=10 mm. The part requires clamping on the larger diameter during welding and a compatible fusion machine for both sizes.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 753909843 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
753909843
Fittings - Reducers 753909843
d355-630mm / SDR11

d355-630mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753909843
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001095 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132463 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Adapters-transitions - 158400126 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 53.00 mm (2.09 inch)
View Details
Fittings - Saddles - 193131993 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details