Georg Fischer Piping Systems Ltd Fittings - Reducers 753909842

Description
d355-630mm / SDR11
Request a Quote
Description
d355-630mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT Flush style reducer PE100, model 753909842, is a butt-welded polyethylene reducer for transitioning from a 630 mm outer diameter to a 355 mm outer diameter with a nominal pressure rating of 16 bar. It complies with DVS 2207 standards for conventional butt-welding and requires clamping on the larger diameter during fusion. The component weighs 29.376 kg and has wall thicknesses of 57.2 mm and 32.2 mm on the large and small ends respectively. Dimensions for welding alignment are specified as Bm1 220 mm and Bm2 170 mm.

Datasheet Summary
Powered by GS/AI

The ecoFIT Flush style reducer PE100, model 753909842, is a butt-welded polyethylene reducer for transitioning from a 630 mm outer diameter to a 355 mm outer diameter with a nominal pressure rating of 16 bar. It complies with DVS 2207 standards for conventional butt-welding and requires clamping on the larger diameter during fusion. The component weighs 29.376 kg and has wall thicknesses of 57.2 mm and 32.2 mm on the large and small ends respectively. Dimensions for welding alignment are specified as Bm1 220 mm and Bm2 170 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 753909842 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
753909842
Fittings - Reducers 753909842
d355-630mm / SDR11

d355-630mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753909842
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001046 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001085 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130057 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400191 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details