Georg Fischer Piping Systems Ltd Fittings - Reducers 753909841

Description
d355-630mm / SDR11
Request a Quote
Description
d355-630mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT Flush style reducer PE100 with d630-315mm / SDR11 is designed for butt-welding according to DVS 2207, with a nominal pressure rating of 16 bar. It has an outer diameter of 630 mm on the larger end and 315 mm on the smaller end, with a wall thickness of 28.6 mm on the larger end and 28.6 mm on the smaller end. The fitting weighs 29.984 kg, has a length of 220 mm, and a chamfered end length of 10 mm. The part is intended for use with compatible butt fusion equipment that can handle both diameters and requires clamping on the larger diameter during welding.

Datasheet Summary
Powered by GS/AI

The ecoFIT Flush style reducer PE100 with d630-315mm / SDR11 is designed for butt-welding according to DVS 2207, with a nominal pressure rating of 16 bar. It has an outer diameter of 630 mm on the larger end and 315 mm on the smaller end, with a wall thickness of 28.6 mm on the larger end and 28.6 mm on the smaller end. The fitting weighs 29.984 kg, has a length of 220 mm, and a chamfered end length of 10 mm. The part is intended for use with compatible butt fusion equipment that can handle both diameters and requires clamping on the larger diameter during welding.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 753909841 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
753909841
Fittings - Reducers 753909841
d355-630mm / SDR11

d355-630mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753909841
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131412 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 40.00 mm (1.57 inch)
View Details
Fittings - Saddles - 193132558 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details
Fittings - Saddles - 193130297 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 193130307 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details