Georg Fischer Piping Systems Ltd Fittings - discontinued-Fittings 753908890

Description
ecoFIT reducer SDR11
Request a Quote
Description
ecoFIT reducer SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ecoFIT reducer SDR11 made of PE100 for conventional butt-welding according to DVS 2207 and IR Plus compatible, sized for 250 mm to 160 mm nominal diameters, with a weight of 2.416 kg, overall length of 194 mm, and wall thicknesses of 22.7 mm and 14.6 mm on the respective ends. The part is injection moulded or machined based on size and conforms to the same fusion parameters as the series.

Datasheet Summary
Powered by GS/AI

ecoFIT reducer SDR11 made of PE100 for conventional butt-welding according to DVS 2207 and IR Plus compatible, sized for 250 mm to 160 mm nominal diameters, with a weight of 2.416 kg, overall length of 194 mm, and wall thicknesses of 22.7 mm and 14.6 mm on the respective ends. The part is injection moulded or machined based on size and conforms to the same fusion parameters as the series.

Suppliers

Company
Product
Description
Supplier Links
Fittings - discontinued-Fittings - 753908890 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - discontinued-Fittings
753908890
Fittings - discontinued-Fittings 753908890
ecoFIT reducer SDR11

ecoFIT reducer SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753908890
Product Name Fittings - discontinued-Fittings
Material PE
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Unions - 161490637 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
Fittings - discontinued-Fittings - 160100300 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Cementing
Material Brass/Bronze; PVC/CPVC; PVC-U
Metric Size 5.00 mm (0.1969 inch)
View Details
Fittings - Saddles - 193132403 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193132457 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details