Georg Fischer Piping Systems Ltd Fittings - Reducers 753908751

Description
d50-1000mm / SDR17
Request a Quote
Description
d50-1000mm / SDR17
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT Reducer PE100 is a butt-weld fitting for pipe sizes from d50 to d1000mm with SDR17, designed for conventional fusion welding per DVS 2207 and compatible with IR Plus fusion parameters. The model 753908751 corresponds to a 75mm to 63mm reducer, with a nominal pressure rating of 10 bar, weighing 0.705 kg, and featuring end dimensions s1=10.2mm, s2=7.1mm, Z=65mm, Bm1=20mm, and Bm2=40mm. It is injection molded and made of PE100 material.

Datasheet Summary
Powered by GS/AI

The ecoFIT Reducer PE100 is a butt-weld fitting for pipe sizes from d50 to d1000mm with SDR17, designed for conventional fusion welding per DVS 2207 and compatible with IR Plus fusion parameters. The model 753908751 corresponds to a 75mm to 63mm reducer, with a nominal pressure rating of 10 bar, weighing 0.705 kg, and featuring end dimensions s1=10.2mm, s2=7.1mm, Z=65mm, Bm1=20mm, and Bm2=40mm. It is injection molded and made of PE100 material.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 753908751 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
753908751
Fittings - Reducers 753908751
d50-1000mm / SDR17

d50-1000mm / SDR17

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753908751
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400135 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193132443 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193130097 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 193130107 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details