Georg Fischer Piping Systems Ltd Fittings - Reducers 753902844

Description
d50-1000mm / SDR17
Request a Quote
Description
d50-1000mm / SDR17
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT Reducer PE100 is a butt-welding reducer for pipe sizes from d50 to d1000mm with SDR17, designed for use with PE100 material and infrared fusion compatible with PE100 parameters. It is manufactured in injection-molded form up to d315 and machined for larger sizes. The part 753902844 corresponds to a 1000mm nominal diameter reducer with a 710mm bore, rated for 10 bar pressure, and weighs 40.412 kg. All reducers in this series conform to DVS 2207 standards for conventional butt-welding. The product is supplied as a fitment for pressure piping systems in polyethylene networks.

Datasheet Summary
Powered by GS/AI

The ecoFIT Reducer PE100 is a butt-welding reducer for pipe sizes from d50 to d1000mm with SDR17, designed for use with PE100 material and infrared fusion compatible with PE100 parameters. It is manufactured in injection-molded form up to d315 and machined for larger sizes. The part 753902844 corresponds to a 1000mm nominal diameter reducer with a 710mm bore, rated for 10 bar pressure, and weighs 40.412 kg. All reducers in this series conform to DVS 2207 standards for conventional butt-welding. The product is supplied as a fitment for pressure piping systems in polyethylene networks.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 753902844 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
753902844
Fittings - Reducers 753902844
d50-1000mm / SDR17

d50-1000mm / SDR17

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753902844
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131522 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details
Fittings - Saddles - 193132452 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 193131967 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193130314 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details