Georg Fischer Piping Systems Ltd Fittings - Reducers 753901865

Description
d90-180mm / SDR11
Request a Quote
Description
d90-180mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELGEF Plus Reducer PE100 part number 753901865 is a pipe reducer for SDR 9-17.6 pipes, connecting 180 mm outer diameter to 125 mm outer diameter with a nominal pressure rating of 16 bar for water and 10 bar for gas. It features 4 mm pin connectors and limited path fusion indicators. The fitting has a maximum length of 254 mm, a total weight of 2.340 kg, and pin sizes Z1 and Z2 of 40.0 mm each. It is designed for fusion welding applications in polyethylene piping systems.

Datasheet Summary
Powered by GS/AI

The ELGEF Plus Reducer PE100 part number 753901865 is a pipe reducer for SDR 9-17.6 pipes, connecting 180 mm outer diameter to 125 mm outer diameter with a nominal pressure rating of 16 bar for water and 10 bar for gas. It features 4 mm pin connectors and limited path fusion indicators. The fitting has a maximum length of 254 mm, a total weight of 2.340 kg, and pin sizes Z1 and Z2 of 40.0 mm each. It is designed for fusion welding applications in polyethylene piping systems.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 753901865 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
753901865
Fittings - Reducers 753901865
d90-180mm / SDR11

d90-180mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753901865
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 169280006 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Mechanical
Material ABS
View Details
Fittings - Saddles - 193132504 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400183 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Tees-Wyes-Crosses - 159001614 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
View Details