Georg Fischer Piping Systems Ltd Fittings - Reducers 753901641

Description
d25-63mm / SDR11
Request a Quote
Description
d25-63mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELGEF Plus Reducer PE100 with part number 753901641 is a reducer fitting designed for polyethylene pipe systems, compatible with SDR 9-11 pipes, and rated for 16 bar water pressure and 10 bar gas pressure. It features 4 mm pin connectors, limited path fusion indicators, and integral pipe fixation. The fitting has a d25/d32 configuration, with an outer diameter of 44 mm, maximum length of 79 mm, and weighs 0.062 kg. The connection dimensions are P1=36 mm, P2=33 mm, Z1=5.0 mm, and Z2=5.0 mm.

Datasheet Summary
Powered by GS/AI

The ELGEF Plus Reducer PE100 with part number 753901641 is a reducer fitting designed for polyethylene pipe systems, compatible with SDR 9-11 pipes, and rated for 16 bar water pressure and 10 bar gas pressure. It features 4 mm pin connectors, limited path fusion indicators, and integral pipe fixation. The fitting has a d25/d32 configuration, with an outer diameter of 44 mm, maximum length of 79 mm, and weighs 0.062 kg. The connection dimensions are P1=36 mm, P2=33 mm, Z1=5.0 mm, and Z2=5.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 753901641 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
753901641
Fittings - Reducers 753901641
d25-63mm / SDR11

d25-63mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753901641
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001074 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Couplers-Sockets - 158400006 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details
Fittings - Saddles - 193131402 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Adapters-transitions - 158400089 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details