The ELGEF Plus Reducer PE100 is a long-version pressure reducer for polyethylene pipe, rated for 16 bar water and 10 bar gas, with FM 1613 approval up to 15 bar. It has an SDR of 11 and is designed for pipe diameters from 25 to 630 mm. The part 753901097 corresponds to a 315 mm to 225 mm reduction, with a maximum length of 375 mm, a weight of 7.79 kg, and wall thicknesses of 20.5 mm and 28.6 mm at its ends.
d25-630mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753901097 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |