The ELGEF Plus Reducer PE100 part number 753901088 is a long version reducer for PE100 pipe, designed for gas applications at up to 10 bar and water applications at up to 16 bar, with FM 1613 approval for 15 bar. It reduces from a 160 mm outer diameter to a 90 mm outer diameter with SDR11 wall thickness. The fitting is made of polyethylene and weighs 1.164 kg. Its maximum length is 244 mm, with socket depths of 8.2 mm and 14.6 mm at each end.
d25-630mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753901088 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |