The ELGEF Plus Reducer PE100 part 753901026 is a long-version reducer for polyethylene piping, designed for water and gas applications with a maximum pressure rating of 16 bar. It connects a 355 mm outlet to a 500 mm inlet with an SDR of 11, weighs 21.77 kg, and has a maximum length of 424 mm. The reducer features a 32.3 mm wall thickness on the smaller end and a 45.5 mm wall thickness on the larger end. It is FM 1613 approved for up to 15 bar operation.
d25-630mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753901026 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |