The ELGEF Plus Reducer PE100 is a long-version pipe reducer designed for gas and water applications, with a maximum pressure rating of 16 bar and SDR11 wall thickness. It is available in sizes from d25 to d630mm. The specific part 753901016 corresponds to a 400mm outer diameter with a 280mm inner diameter, weighing 13.66 kg and measuring 415 mm in length. It features s1 = 36.4 mm and s2 = 25.4 mm. The reducer is FM 1613 approved for up to 15 bar pressure. All variants in this series are constructed from PE100 material and share the same SDR11 design and pressure ratings.
d25-630mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753901016 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |