ELGEF Plus Reducer PE100 for d90-d1000mm, SDR17, long version, rated for 10 bar water and 5 bar gas, with a weight of 1.800 kg and maximum length of 279 mm. The reducer connects 200 mm and 140 mm nominal diameters, with s1=11.9 mm and s2=8.3 mm. All variants in the series share the same SDR17 rating and pressure ratings.
d90-d1000mm / SDR17 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753900886 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |