Georg Fischer Piping Systems Ltd Fittings - discontinued-Fittings 753900012

Description
ecoFIT reducer SDR11
Request a Quote
Description
ecoFIT reducer SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ecoFIT reducer SDR11 made of PE100, designed for conventional butt-welding per DVS 2207 and compatible with IR Plus fusion. This variant reduces from 355 mm to 250 mm nominal diameter, with a weight of 4.400 kg, length L of 245 mm, L1 of 90 mm, L2 of 60 mm, e of 32.3 mm, and e1 of 22.7 mm. It is injection molded and features a 7 blip position with PM code 012.

Datasheet Summary
Powered by GS/AI

ecoFIT reducer SDR11 made of PE100, designed for conventional butt-welding per DVS 2207 and compatible with IR Plus fusion. This variant reduces from 355 mm to 250 mm nominal diameter, with a weight of 4.400 kg, length L of 245 mm, L1 of 90 mm, L2 of 60 mm, e of 32.3 mm, and e1 of 22.7 mm. It is injection molded and features a 7 blip position with PM code 012.

Suppliers

Company
Product
Description
Supplier Links
Fittings - discontinued-Fittings - 753900012 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - discontinued-Fittings
753900012
Fittings - discontinued-Fittings 753900012
ecoFIT reducer SDR11

ecoFIT reducer SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753900012
Product Name Fittings - discontinued-Fittings
Connection Type Butt Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Bends-Elbows - 158001919 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PE; PP
Metric Size 20.00 mm (0.7874 inch)
View Details
Fittings - Saddles - 193130307 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
Fittings - Flange-Connections - 161481552 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Flange Connection
Material PVC/CPVC; PVC-U
Metric Size 25.00 mm (0.9843 inch)
View Details
Fittings - Saddles - 193131532 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details