The ELGEF Plus Flange adaptor for PE100, model 753800300, is a long version with a combined flat and serrated jointing face, designed for IR, butt, and electrofusion welding per DVS 2207. It fits DN400 pipes with SDR17 and has an overall length of 282 mm, a D1 diameter of 482 mm, a D4 diameter of 395 mm, and weighs 9.6 kg. The pressure rating is 10 bar for water and 5 bar for gas. The profile seal is available in NBR, EPDM, or FKM, and the flat gasket is EPDM or FKM for diameters up to DN315.
d50-1000mm / SDR17 / Long version / Combined jointing face: flat and serrated
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753800300 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Infrared Fusion (IR); Electrofusion; Butt Fusion |