The ELGEF Plus Flange adaptor for PE100, part number 753800089, is a long version with a combined flat and serrated jointing face, designed for IR, butt, and electrofusion welding per DVS 2207. It is rated for 10 bar water and 5 bar gas pressure, with a nominal diameter of DN100 and a bore size of 110 mm. The part features a Type A design without chamfer and uses NBR, EPDM, or FKM profile seals. It weighs 0.571 kg and has a maximum length of 160 mm, with outer diameter D1 of 158 mm and D4 of 117 mm. The flat gasket material is EPDM or FKM for DN up to 315.
d50-1000mm / SDR17 / Long version / Combined jointing face: flat and serrated
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753800089 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Electrofusion; Butt Fusion |