The ELGEF Plus Flange adaptor PE100, part number 753800033, is a long-version flange adapter for PE100 pipes with a diameter of 800 mm and SDR11, featuring a combined flat and serrated jointing face. It is designed for IR, butt, and electrofusion welding per DVS 2207 and EN 1555, with a pressure rating of 16 bar for water and 10 bar for gas. The adapter has a maximum length of 400 mm, an outer diameter D1 of 905 mm, and a bore diameter D4 of 280 mm. It weighs 72.7 kg and is suitable for use with metal butterfly valves for DN 800. The profile seal material is NBR, EPDM, or FKM, and the flat gasket material is EPDM or FKM. It is FM 1613 approved for PN 15.
d20-800mm / SDR11 / Long version / Combined jointing face: flat and serrated
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753800033 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Electrofusion; Butt Fusion |