The ELGEF Plus Flange adaptor with part number 753800013 is a long-type, combined jointing face adapter for PE100 pipes with a nominal diameter of 90mm and SDR11, designed for IR, butt, and electrofusion welding per DVS 2207. It has a chamfered design (Type B), a maximum length of 140.0mm, a flat gasket face for diameters up to d315, and a pressure rating of 16 bar for water and 10 bar for gas. The unit weighs 0.471kg and features an NBR, EPDM, or FKM profile seal. The product is FM 1613 approved for PN 15 applications and compatible with metal butterfly valves up to DN300 when used with the ecoFIT special flange adapter for SDR11.
d20-800mm / SDR11 / Long version / Combined jointing face: flat and serrated
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753800013 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Electrofusion; Butt Fusion |