The ecoFIT Flange adaptor PE100 part number 753798318 is a short spigot fitting for SDR11 polyethylene pipe with a nominal size of DN180, designed for IR buttfusion welding per DVS 2207. It features a combined flat and serrated jointing face with an NBR, EPDM, or FKM profile seal and an EPDM or FKM flat gasket. The adapter supports a pressure rating of 10 bar for gas and 16 bar for water, and is compatible with metal butterfly valves types 038/039/044/065. It has a maximum length of 92 mm, a flange diameter of 212 mm, and weighs 1.077 kg.
d20-500mm / SDR11 / short spigot
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753798318 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Infrared Fusion (IR); Butt Fusion; Mechanical |