Blanking flange set for pipe diameters from 63 mm to 630 mm, with a backing flange of PP-V for sizes d63 to d315 and PP/Steel for d355 to d630, featuring a combined flat and serrated jointing face and conforming to ISO 7005, EN 1092, and DIN 2501. The part number 753700628 corresponds to a 560 mm nominal diameter flange rated for 10 bar, with a bolt circle of M27, 20 holes, and a weight of 67.147 kg. Length L is 100 mm, and height H is 60 mm.
Combined jointing face flat and serrated metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753700628 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Flange; Mechanical |