Blanking flange set for pipe sizes up to 250 mm, with a backing flange of PP and an end blank of PE, designed for metric jointing with flat and serrated faces. It conforms to ISO 7005, EN 1092, and DIN 2501 standards, with a bolt circle rated for PN 10 pressure and 12 bolt holes of M20 size. The flange has a nominal diameter of 250 mm, outer diameter of 350 mm, and weighs 6.051 kg. Dimensions include D1=350 mm, D2=395 mm, and L=320 mm.
Combined jointing face flat and serrated metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753700621 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Flange; Mechanical |