Blanking flange set for pipe sizes up to DN 150, with a PN 16 pressure rating, featuring a combined flat and serrated jointing face. The part includes a backing flange made of PP/Steel and an end blank of PE, with bolt circle dimensions conforming to ISO 7005, EN 1092, and DIN 2501. It has a total weight of 2.373 kg, an outer diameter of 175 mm, a bolt hole circle diameter of 240 mm, and uses eight M20 bolts. The end blank length is 40 mm with a height of 25 mm.
Combined jointing face flat and serrated metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753700617 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Flange; Mechanical |