Blanking flange set for pipe diameters from 63 mm to 630 mm, featuring a combined flat and serrated jointing face, with backing flange PP-V and end blank PE for sizes d63 to d315, and PP/Steel backing flange for d355 to d630. The part number 753700614 corresponds to a DN 100, PN 16 flange with a bore of 125 mm, outer diameter of 220 mm, bolt circle of 180 mm, and uses M16 bolts, weighing 1.158 kg, compliant with ISO 7005, EN 1092, and DIN 2501.
Combined jointing face flat and serrated metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753700614 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Flange; Mechanical |