Flange set CBAF PE100 SDR11 for 50 mm nominal pipe diameter, with integrated NBR gasket, bolt set coated with GEOMET 500 B, and bolt circle compliant with ISO 7005, EN 1092, and DIN 2501. Includes Type B backing ring and distance ring. Weight is 1.575 kg. Bolt hole pattern is 8 holes of M16 size on a 165 mm bolt circle, suitable for PN10/16 pressure ratings. Dimensions: d=50 mm, D=165 mm, D1=110 mm, D2=125 mm, h=28 mm, Z=95 mm, F=18 mm, AL=130 mm, L=130 mm.
Flange Set CBAF PE100 SDR11
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753700010 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection |