The 753318039 is an ecoFIT installation fitting for butt fusion systems with metric SDR 11 pipe, featuring a threaded outlet of 1¼" NPSM and a butt fusion spigot for PE100, with a body and union nut made of PP-H. It is sized for DN40, with a nominal bore of 32 mm and an outside diameter of 79 mm. The fitting supports compatible Signet pH/ORP and flow sensors and has a maximum operating pressure of 10 bar. Its total length is 272 mm, and it weighs 0.356 kg.
For butt fusion systems metric SDR 11
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753318039 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |