The CONTAIN-IT Plus Mechanical connection PE100/PE100 is a PVC-U protective housing with EPDM sealing, designed for butt fusion connections in polyethylene piping systems. It features a union PE coupling for easy installation and removal, with a nominal pressure rating of 10 bar and an outer pipe size of 75 mm. The part is identified by code 753 240 229, has a weight of 9.900 kg, and dimensions H=119 mm and H2=123 mm.
Connections for butt fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753240229 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |