The CONTAIN-IT Plus mechanical connection for butt fusion is a protective housing made of PVC-U with a PE union, designed for use with PE100 inner pipes. The part number 753240210 corresponds to a 50 mm outer diameter fitting with a pressure rating of PN10 and SDR 11. It is sealed with EPDM and has a weight of 9.976 kg. The dimensions are ZA1 340 mm, ZA2 425 mm, Zi1 360 mm, Zi2 445 mm, H 119 mm, and H2 123 mm. The unit is intended for easy installation and removal in piping systems.
Connections for butt fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753240210 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |