Georg Fischer Piping Systems Ltd Fittings - Tees-Wyes-Crosses 753201815

Description
d75-180mm / SDR11
Request a Quote
Description
d75-180mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ELGEF Plus Tee 90° PE100 fitting for pipe sizes d75-180mm with SDR 11, rated for 16 bar water pressure and 10 bar gas, featuring 4 mm pin connectors and limited path fusion indicators. The part is designed for use with SDR 9-17.6 pipes, has a nominal diameter of 125 mm, and weighs 2.212 kg. Dimensions include Do=161 mm, L2=207 mm, and Lmax=276 mm.

Datasheet Summary
Powered by GS/AI

ELGEF Plus Tee 90° PE100 fitting for pipe sizes d75-180mm with SDR 11, rated for 16 bar water pressure and 10 bar gas, featuring 4 mm pin connectors and limited path fusion indicators. The part is designed for use with SDR 9-17.6 pipes, has a nominal diameter of 125 mm, and weighs 2.212 kg. Dimensions include Do=161 mm, L2=207 mm, and Lmax=276 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Tees-Wyes-Crosses - 753201815 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Tees-Wyes-Crosses
753201815
Fittings - Tees-Wyes-Crosses 753201815
d75-180mm / SDR11

d75-180mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753201815
Product Name Fittings - Tees-Wyes-Crosses
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131412 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 40.00 mm (1.57 inch)
View Details
Fittings - Unions - 161050226 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
2 suppliers
Fittings - Tees-Wyes-Crosses - 158400190 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - others - pipe-outlets-boxes - 150991100 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 14.300 inch (363 mm)
View Details