Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 300206012

Description
SDR 11 / PN10 / blue stripes for cold water applications
Request a Quote
Description
SDR 11 / PN10 / blue stripes for cold water applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AQUASYSTEM PP-R pipe for cold water applications, SDR 11, PN10, with blue stripes, in 20mm outer diameter and 2.0mm wall thickness, grey with blue strips, certified by SIRIM and SPAN, SLS and PUB (for 20mm-110mm), supplied in 4m lengths, weighing 0.110 kg/m.

Datasheet Summary
Powered by GS/AI

AQUASYSTEM PP-R pipe for cold water applications, SDR 11, PN10, with blue stripes, in 20mm outer diameter and 2.0mm wall thickness, grey with blue strips, certified by SIRIM and SPAN, SLS and PUB (for 20mm-110mm), supplied in 4m lengths, weighing 0.110 kg/m.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 300206012 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
300206012
Pipes - Plastic-Pipes 300206012
SDR 11 / PN10 / blue stripes for cold water applications

SDR 11 / PN10 / blue stripes for cold water applications

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 300206012
Product Name Pipes - Plastic-Pipes
Material PP
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 161018256 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 174 psi (122 m H2O)
View Details
Pipes - Plastic-Pipes - 175483221E - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 145 psi (102 m H2O)
View Details
Plastic Pipes - 2874487 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; PVC & CPVC; Pvc-u
Length 6.56 ft (20 dm)
Wall Thickness 0.0945 inch (2.4 mm)
View Details
Pipes - Plastic-Pipes - 193017320 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 145 psi (102 m H2O)
View Details