Flange adaptor for ABS metric/BS pipe connections, with a nominal diameter of 32 mm, pressure rating of 10 bar, and a maximum operating temperature of +40°C for sizes above d225. Compatible with EPDM or FKM gaskets, featuring flat or serrated joining faces. Mounted with 3 bolt holes, 1¼ inch spacing, and weighs 0.028 kg. Designed for use with pipe sizes up to 32 mm and compatible with butterfly valve types 037/038/039 where a bevel on the pipe may be required.
Flange adaptor ABS metric / BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 729791109 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Cementing |