Flange adaptor for ABS metric/BS piping, with a nominal bore of 20 mm, a pressure rating of 10 bar, and a maximum operating temperature of +40°C for diameters above 225 mm; features flat or serrated joining faces and accepts EPDM or FKM gaskets; includes an external diameter of 33 mm, a length of 24 mm, and weighs 0.015 kg; uses 729 791 107 as the code for the gasket and flange interface and is compatible with pipes of nominal size DN20.
Flange adaptor ABS metric / BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 729791107 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Cementing |