Flange adaptor for ABS metric/BS piping systems, with a DN 15 and PN 10 rating, designed for use with gaskets of EPDM or FKM material. The part has a bore diameter of 20 mm, a total length of 21 mm, and a mass of 0.007 kg. Joining faces are flat or serrated, with a maximum operating temperature of +40°C for diameters greater than d225. The unit uses a bolt pattern of 3 holes spaced 1/2 inch apart and is intended for connection to piping systems requiring metric or British Standard flanges.
Flange adaptor ABS metric / BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 729790106 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Cementing |