Full face flange for solvent cement socket connection, drilled to universal standard and manufactured to BS EN 1092, with a nominal bore of 32 mm (1 1/4 inch), pressure rating of 10 bar, and a weight of 0.149 kg. Jointing face is serrated, and backing flanges are recommended for use, especially above 2 bar pressure. Dimensions include D3=50 mm, D2=88 mm, D1=32 mm, AL=4, H1=15 mm, z=3 mm, D=140 mm, and H=10 mm.
Drilled to universal standard
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 729733109 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Flange; Mechanical |