Adaptor union with ABS union nut and bush, brass taper male thread R, and EPDM O-ring gasket, designed for metric pipe connections. The part is assembled and includes the specified O-ring. Compact design measures 58 mm in diameter, 75 mm in overall length, 42 mm in L1, and 33 mm in L2, with a thread size of R 3/4 and a pressure rating of 10 bar. Weight is 0.283 kg.
Adaptor union ABS metric brass R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 729550968 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |