Adaptor union with stainless steel welding end (1.4404/316L), solvent cement socket ABS metric bush, and EPDM O-ring. Dimensions: d=40mm, d1=42mm, L=64mm, L1=26mm, L2=39mm, e=2.0mm, thread size=2, s=68mm, O-ring code 748410009. Weight: 0.493kg. Pressure rating: 10 bar.
Adaptor union ABS metric stainless steel welding end
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 729545509 |
| Product Name | Fittings - Unions |
| Fitting Type | Tee Fitting; Union Fitting |