The PROGEF Natural Adaptor socket is a PP-R unpigmented fitting with a butt fusion spigot compliant with SDR11 and a reinforced NPT tapered female thread, designed for connecting plastic or metal threads. It features a stainless steel (A2) reinforcing ring and is rated for 10 bar pressure. The part number 728914058 corresponds to the 32 mm size with a 1-inch NPT thread, weighing 0.039 kg, with overall length 54 mm, spigot length 28 mm, spigot diameter 46 mm, and wall thickness 2.9 mm. Do not use thread sealing pastes harmful to PP-R, and avoid high mechanical stress or large cyclic temperature changes during installation.
SDR11/PN10 Metric NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 728914058 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |