Georg Fischer Piping Systems Ltd Fittings - Reducers 728908552

Description
SDR11/PN10
Request a Quote
Description
SDR11/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 728908552 is a PP-R unpigmented reducer for SDR11/PN10 piping systems, designed for infrared and BCF® Plus fusion welding. It has an outside diameter of 50 mm, with transition from 40 mm to 50 mm, a wall thickness of 4.6 mm, and weighs 0.030 kg. The reducer is compatible with DVS 2207 conventional butt-welding standards and measures 60 mm in length, with flange thicknesses of 20 mm and 20 mm for the respective ends.

Datasheet Summary
Powered by GS/AI

The 728908552 is a PP-R unpigmented reducer for SDR11/PN10 piping systems, designed for infrared and BCF® Plus fusion welding. It has an outside diameter of 50 mm, with transition from 40 mm to 50 mm, a wall thickness of 4.6 mm, and weighs 0.030 kg. The reducer is compatible with DVS 2207 conventional butt-welding standards and measures 60 mm in length, with flange thicknesses of 20 mm and 20 mm for the respective ends.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 728908552 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
728908552
Fittings - Reducers 728908552
SDR11/PN10

SDR11/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 728908552
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130137 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Tees-Wyes-Crosses - 159001616 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
View Details
Fittings - Saddles - 193131972 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 193131467 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details