Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 727968963

Description
SDR11/PN10
Request a Quote
Description
SDR11/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Plus End cap is a polypropylene homopolymer (PP-H) fitting designed for SDR11/PN10 pipe systems, compatible with conventional butt-welding per DVS 2207 and infrared welding. The model with code 727968963 corresponds to a 32 mm nominal pipe diameter, with a wall thickness of 2.9 mm, overall length of 57 mm, and a total weight of 0.016 kg. It is cleaned and double-bagged for contamination control.

Datasheet Summary
Powered by GS/AI

The PROGEF Plus End cap is a polypropylene homopolymer (PP-H) fitting designed for SDR11/PN10 pipe systems, compatible with conventional butt-welding per DVS 2207 and infrared welding. The model with code 727968963 corresponds to a 32 mm nominal pipe diameter, with a wall thickness of 2.9 mm, overall length of 57 mm, and a total weight of 0.016 kg. It is cleaned and double-bagged for contamination control.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 727968963 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
727968963
Fittings - Caps-end-Caps 727968963
SDR11/PN10

SDR11/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727968963
Product Name Fittings - Caps-end-Caps
Connection Type Infrared Fusion (IR); Butt Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001085 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130077 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Plastic Pipe Fittings - 4328043 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
Metric Size 20.00 mm (0.7874 inch)
View Details
Fittings - Saddles - 193132551 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 280.00 mm (11.02 inch)
View Details